Festo Corporation Connection block MHP1-P4-2-PI

Description
manifold block MHP1-P4-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-P4-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-P4-2-PI - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-P4-2-PI
Connection block MHP1-P4-2-PI
manifold block MHP1-P4-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-P4-2-PI With plug bases, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-P4-2-PI
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-1-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
View Details
Connection block - MHP1-P6-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure regulating valve manifold - LRB-3/8-D-7-O-K4-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPX-M-AB-4-M12X2-5POL-T - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Die-cast aluminum
View Details