Festo Corporation Connection block MHP1-PR4-3-PI-D9

Description
manifold block MHP1-PR4-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR4-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR4-3-PI-D9 - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR4-3-PI-D9
Connection block MHP1-PR4-3-PI-D9
manifold block MHP1-PR4-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-PR4-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=4, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR4-3-PI-D9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P4-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Rotary module - ERMB-32 - Festo Corporation
Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Wrought aluminum alloy Anodized
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details