Festo Corporation Branching module FRM-H-1-D-MAXI-NPT

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-H-1-D-MAXI-NPT - Festo Corporation
Islandia, NY, United States
Branching module
FRM-H-1-D-MAXI-NPT
Branching module FRM-H-1-D-MAXI-NPT
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number FRM-H-1-D-MAXI-NPT
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manifold - 6693574 - Radwell International
Specs
Application Gas
View Details
Sub-base - PAML-CP-90-HP3-G1 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 725 psi (0.0 to 510 m H2O)
Temperature Range 41 to 140 F (5 to 60 C)
View Details
Connection block - CPE14-PRS-3/8-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Branching module - MS6-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1109 GPM (4200 L/min)
View Details