Festo Corporation Branching module FRM-H-1/4-D-MINI

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-H-1/4-D-MINI - Festo Corporation
Islandia, NY, United States
Branching module
FRM-H-1/4-D-MINI
Branching module FRM-H-1/4-D-MINI
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number FRM-H-1/4-D-MINI
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary distributor - GF-1/2-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Temperature Range 14 to 176 F (-10 to 80 C)
View Details
Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Connection block - CPE18-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
2 suppliers
Manifold - MHA1-PR4-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details