Festo Corporation Branching module FRM-3/4-D-MIDI-NPT

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-3/4-D-MIDI-NPT - Festo Corporation
Islandia, NY, United States
Branching module
FRM-3/4-D-MIDI-NPT
Branching module FRM-3/4-D-MIDI-NPT
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Manifold - 45081133 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45081133
Pneumatic Manifold 45081133
BRANCHING MODULE, FRM SERIES, 0-16 BAR OPERATING PRESSURE, 8800 L/MIN NOMINAL FLOW RATE, 3/4 NPT; G1/2; G1/4 PNEUMATIC CONNECTIONS, 173929. FREE 2 YEAR RADWELL WARRANTY

BRANCHING MODULE, FRM SERIES, 0-16 BAR OPERATING PRESSURE, 8800 L/MIN NOMINAL FLOW RATE, 3/4 NPT; G1/2; G1/4 PNEUMATIC CONNECTIONS, 173929. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number FRM-3/4-D-MIDI-NPT 45081133
Product Name Branching module Pneumatic Manifold
Application General Purpose; Gas; Compressed Air (Pneumatic) Gas
Type NPT
Size 3/4"
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Branching module - MS9-FRM-G-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details
Connection block - CPE10-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details