Festo Corporation Manifold MHA2-PR10-5-M5

Description
manifold block MHA2-PR10-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHA2-PR10-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA2-PR10-5-M5 - Festo Corporation
Islandia, NY, United States
manifold block MHA2-PR10-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHA2-PR10-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=597 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA2-PR10-5-M5
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR2-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Manifold subbase with 90° connections - NAVW-3/8-NPT-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Size 3/8"
View Details
Manifold - MHA1-PR6-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details