Festo Corporation Distributor block MS6-FRM-FRZ

Description
Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet
Description
Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributor block - MS6-FRM-FRZ - Festo Corporation
Islandia, NY, United States
Distributor block
MS6-FRM-FRZ
Distributor block MS6-FRM-FRZ
Width dimension 62 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
  • Width dimension 62 mm
  • Slim compressed air distributor
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6-FRM-FRZ
Product Name Distributor block
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR4-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE14-3/2-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details
Pneumatic Manifold - 45162499 - Radwell International
Specs
Application Gas
View Details