Festo Corporation
Distributor block
FR-4-1/2-B
Description
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Description
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Suppliers
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
- Aluminum
- 4, 8, 9, or 12 connections
- Operating medium compressed air, vacuum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
FR-4-1/2-B |
|
Product Name
|
Distributor block |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
|
Supply
|
1
|
|
Outlet
|
3
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
Size
1/8"
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Maximum Pressure
0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range
14 to 140 F (-10 to 60 C)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Maximum Pressure
-13 to 145 psi (-9.15 to 102 m H2O)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Size
3/8"
View Details