Festo Corporation Connection block CPE10-PRS-1/4-5-NPT

Description
manifold block CPE10-PRS-1/4-5-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet
Description
manifold block CPE10-PRS-1/4-5-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRS-1/4-5-NPT - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRS-1/4-5-NPT
Connection block CPE10-PRS-1/4-5-NPT
manifold block CPE10-PRS-1/4-5-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

manifold block CPE10-PRS-1/4-5-NPT For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=5, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRS-1/4-5-NPT
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-8-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - MHP1-PR8-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Connection block - CPE18-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details