Festo Corporation Connection block CPE18-PRS-3/8-2

Description
manifold block CPE18-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE18-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRS-3/8-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRS-3/8-2
Connection block CPE18-PRS-3/8-2
manifold block CPE18-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE18-PRS-3/8-2 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-PRS-3/8-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-P8-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details
Connection block - CPE14-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details