Festo Corporation Connection block CPE18-PRS-3/8-7

Description
manifold block CPE18-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE18-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRS-3/8-7 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRS-3/8-7
Connection block CPE18-PRS-3/8-7
manifold block CPE18-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE18-PRS-3/8-7 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=7, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-PRS-3/8-7
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details
Connection block - CPE10-PRS-1/4-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE14-PRSG-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Body Material Acetal; PA-reinforced
View Details
Pneumatic terminal - LT-2-PK-4-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type Barb / Rib
Maximum Pressure 1.45 to 116 psi (1.02 to 81.66 m H2O)
View Details