Festo Corporation Connection block CPE10-3/2-PRS-1/4-2

Description
manifold block CPE10-3/2-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-3/2-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-3/2-PRS-1/4-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-3/2-PRS-1/4-2
Connection block CPE10-3/2-PRS-1/4-2
manifold block CPE10-3/2-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-3/2-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-3/2-PRS-1/4-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR6-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-3/2-PRS-1/4-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Distributor endpiece - LTE-1/4-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details