Festo Corporation 16 Point Pneumatic Valve CPV10-VI

Description
Dimensions: 3.0" x 3.0" x 6.0" (7.6 cm x 7.6 cm x 15.2 cm) Weight: 2 lbs 6.1 oz (1.1kg )
Description
Dimensions: 3.0" x 3.0" x 6.0" (7.6 cm x 7.6 cm x 15.2 cm) Weight: 2 lbs 6.1 oz (1.1kg )

Suppliers

Company
Product
Description
Supplier Links
16 Point Pneumatic Valve - CPV10-VI - Classic Automation LLC
Webster, NY, United States
16 Point Pneumatic Valve
CPV10-VI
16 Point Pneumatic Valve CPV10-VI
Dimensions: 3.0" x 3.0" x 6.0" (7.6 cm x 7.6 cm x 15.2 cm) Weight: 2 lbs 6.1 oz (1.1kg )

Dimensions: 3.0" x 3.0" x 6.0" (7.6 cm x 7.6 cm x 15.2 cm) Weight: 2 lbs 6.1 oz (1.1kg )

Supplier's Site
Pneumatic Manifold - 4781781 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
4781781
Pneumatic Manifold 4781781
10P-10-8B-MP-N-K-8M+ PA, VALVE MANIFOLD, CPV10 SERIES, AS-INTERFACE, (10) TERMINALS, -0.9-10 BAR OPERATING PRESSURE, (8) VALVE POSITIONS MAX., (16) VALVE FUNCTIONS MAX., (2) PRESSURE ZONES MAX., 10 MM VALVE SIZE, IP65, 18200. FREE 2 YEAR RADWELL WARRANTY

10P-10-8B-MP-N-K-8M+PA, VALVE MANIFOLD, CPV10 SERIES, AS-INTERFACE, (10) TERMINALS, -0.9-10 BAR OPERATING PRESSURE, (8) VALVE POSITIONS MAX., (16) VALVE FUNCTIONS MAX., (2) PRESSURE ZONES MAX., 10 MM VALVE SIZE, IP65, 18200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Classic Automation LLC Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number CPV10-VI 4781781
Product Name 16 Point Pneumatic Valve Pneumatic Manifold
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Manifold Bases, Sub-Bases & End Bases - 2031440 - RS Components, Ltd.
Specs
Application Sub base
Body Material Aluminum; Aluminium die cast
View Details
Connection block - MHP1-PR4-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details