Festo Corporation Connection block CPE14-3/2-PRS-3/8-8

Description
manifold block CPE14-3/2-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-3/2-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-3/2-PRS-3/8-8 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-3/2-PRS-3/8-8
Connection block CPE14-3/2-PRS-3/8-8
manifold block CPE14-3/2-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-3/2-PRS-3/8-8 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-3/2-PRS-3/8-8
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manifold - 45101307 - Radwell International
Specs
Application Gas
View Details
Connection block - MHP1-PR2-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - MS9-FRM-NG-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details