Festo Corporation Connection block CPE10-PRSGO-2

Description
manifold block CPE10-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g
Request a Quote Datasheet
Description
manifold block CPE10-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRSGO-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRSGO-2
Connection block CPE10-PRSGO-2
manifold block CPE10-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g

manifold block CPE10-PRSGO-2 For Compact Performance valves with open PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRSGO-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR2-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS4-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Branching module - FRM-H-3/4-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details
Connection block - CPE10-3/2-PRS-1/4-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details