Festo Corporation Connection block CPE18-3/2-PRS-3/8-4-NPT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-3/2-PRS-3/8-4-NPT - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-3/2-PRS-3/8-4-NPT
Connection block CPE18-3/2-PRS-3/8-4-NPT
manifold block CPE18-3/2-PRS-3/8-4- NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

manifold block CPE18-3/2-PRS-3/8-4-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-3/2-PRS-3/8-4-NPT
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRSEO-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
Connection block - MHP1-P10-2-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPX-M-AB-8-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Die-cast aluminum
View Details
Branching module - MS4-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details