Festo Corporation Branching module MS6-A-RMV-IPM-80

Description
branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet
Description
branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6-A-RMV-IPM-80 - Festo Corporation
Islandia, NY, United States
Branching module
MS6-A-RMV-IPM-80
Branching module MS6-A-RMV-IPM-80
branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

branching module MS6-A-RMV-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=236 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

Supplier's Site Datasheet
Pneumatic Manifold - 45100566 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45100566
Pneumatic Manifold 45100566
BRANCHING MODULE, MOUNTING COMPONENT, MS6 SIZE, DIE-CAST ALUMINUM MATERIAL, STEEL SCREWS, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY

BRANCHING MODULE, MOUNTING COMPONENT, MS6 SIZE, DIE-CAST ALUMINUM MATERIAL, STEEL SCREWS, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number MS6-A-RMV-IPM-80 45100566
Product Name Branching module Pneumatic Manifold
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Pneumatic terminal - LT-2-PK-4-DA - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type Barb / Rib
Maximum Pressure 1.45 to 116 psi (1.02 to 81.66 m H2O)
View Details
Branching module - MS6N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details
Branching module - FRM-1/8-D-MINI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/8"
View Details