Hallite Seals International Ltd. Double Acting Piston Seals 83 Series

Description
DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being cost effectiveness with long and efficient seal life.The Tri-Seal consists of two split plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear rings are also available for this assembly, allowing the designer to benefit from the following advantages: Eliminate metal to metal contact in the bore One piece steel piston Improved alignment for optimum seal life Smoother operationNote: For availability of sizes not listed please consult your local Hallite sales department.When ordering Hallite 83 with wear rings please replace the last digit of the part number as indicated:Without wear ringsLast digit of part no. _ _ _ _ _ _0With wear ringsLast digit of part no. _ _ _ _ _ _9
Datasheet
Description
DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being cost effectiveness with long and efficient seal life.The Tri-Seal consists of two split plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear rings are also available for this assembly, allowing the designer to benefit from the following advantages: Eliminate metal to metal contact in the bore One piece steel piston Improved alignment for optimum seal life Smoother operationNote: For availability of sizes not listed please consult your local Hallite sales department.When ordering Hallite 83 with wear rings please replace the last digit of the part number as indicated:Without wear ringsLast digit of part no. _ _ _ _ _ _0With wear ringsLast digit of part no. _ _ _ _ _ _9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Acting Piston Seals - 83 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Double Acting Piston Seals
83 Series
Double Acting Piston Seals 83 Series
DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being cost effectiveness with long and efficient seal life.The Tri-Seal consists of two split plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear rings are also available for this assembly, allowing the designer to benefit from the following advantages: Eliminate metal to metal contact in the bore One piece steel piston Improved alignment for optimum seal life Smoother operationNote: For availability of sizes not listed please consult your local Hallite sales department.When ordering Hallite 83 with wear rings please replace the last digit of the part number as indicated:Without wear ringsLast digit of part no. _ _ _ _ _ _0With wear ringsLast digit of part no. _ _ _ _ _ _9

DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being cost effectiveness with long and efficient seal life.The Tri-Seal consists of two split plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear rings are also available for this assembly, allowing the designer to benefit from the following advantages: Eliminate metal to metal contact in the bore One piece steel piston Improved alignment for optimum seal life Smoother operationNote: For availability of sizes not listed please consult your local Hallite sales department.When ordering Hallite 83 with wear rings please replace the last digit of the part number as indicated:Without wear ringsLast digit of part no. _ _ _ _ _ _0With wear ringsLast digit of part no. _ _ _ _ _ _9

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 83 Series
Product Name Double Acting Piston Seals
Material (ASTM Abbreviation) Highly Saturated Nitrile (HNBR)
Orientation / Direction Piston Seal
Action Double Acting
Design Units English
Shaft O.D. or Seal I.D. 1.12 to 7.25 inch (28.57 to 184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe wiper seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Double Acting Piston Seals - 730 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE); Polyester
Orientation / Direction Piston Seal
Action Double Acting
View Details