The Hallite 730 is a top of the range double acting piston seal. It is constructed with a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a profiled nitrile energiser.Material options can be provided for the sealing face, including lubricated polyester and PTFE. All designs have rectangular polyacetal anti-extrusion rings. The TPE face material is suitable for both roller-burnished and honed tubing.NB: For installation of the Hallite 730 refer to guide following the size list.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 730 Series |
| Product Name | Double Acting Piston Seals |
| Material (ASTM Abbreviation) | Polytetrafluoroethylene (PTFE); Polyester |
| Orientation / Direction | Piston Seal |
| Action | Double Acting |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 1.5 to 18.5 inch (38 to 470 mm) |