PTFE (Polytetrafluoroethy
lene) wiper seals are essential components in hydraulic and pneumatic systems, designed to prevent contaminants from entering and damaging the system while maintaining optimal performance.
Key features:
Low friction: The inherent low friction properties of PTFE reduce wear on sealing and mating surfaces Chemical resistance: suitable for all kinds of industrial acid and alkali environment. Temperature range: It can operate in a wide temperature range from -200°C to +260°C Self-lubricating :PTFE’s self-lubricating properties minimize the need for additional lubrication Non-stick surface: prevents the accumulation of debris and contaminants
Applications
PTFE wiper seals are utilized in a variety of industries due to their versatile properties:
Hydraulic Systems: Prevents contamination and enhances the performance and lifespan of hydraulic cylinders and pumps.
Pneumatic Systems: Ensures clean and efficient operation of pneumatic cylinders and actuators.
Automotive Industry: Used in shock absorbers, power steering systems, and other critical components to improve reliability and performance.
Industrial Machinery: Protects machinery from contaminants in harsh environments, reducing downtime and maintenance costs.
Aerospace: Ensures reliable operation of hydraulic and pneumatic systems in aircraft, where performance and safety are paramount.
PTFE (Polytetrafluoroethylene) wiper seals are essential components in hydraulic and pneumatic systems, designed to prevent contaminants from entering and damaging the system while maintaining optimal performance.
Key features:
Low friction: The inherent low friction properties of PTFE reduce wear on sealing and mating surfaces Chemical resistance: suitable for all kinds of industrial acid and alkali environment. Temperature range: It can operate in a wide temperature range from -200°C to +260°C Self-lubricating :PTFE’s self-lubricating properties minimize the need for additional lubrication Non-stick surface: prevents the accumulation of debris and contaminants
Applications
PTFE wiper seals are utilized in a variety of industries due to their versatile properties:
Hydraulic Systems: Prevents contamination and enhances the performance and lifespan of hydraulic cylinders and pumps.
Pneumatic Systems: Ensures clean and efficient operation of pneumatic cylinders and actuators.
Automotive Industry: Used in shock absorbers, power steering systems, and other critical components to improve reliability and performance.
Industrial Machinery: Protects machinery from contaminants in harsh environments, reducing downtime and maintenance costs.
Aerospace: Ensures reliable operation of hydraulic and pneumatic systems in aircraft, where performance and safety are paramount.