A robust seal assembly designed specifically for one piece pistons, the Hallite 68 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear resistant and capable of working most effectively in a wide variety of medium to heavy duty applications. The seal is also suitable for two piece pistons.The assembly comprises a rubber seal, two split support rings and two split bearings, one of each located either side of the seal. The nitrile rubber seal is designed to have its section compressed by the housing, to ensure a low pressure seal, and when pressurised be protected from extrusion damage by the extending lips of the support ring. The support ring is manufactured from a tough but flexible polymer and scarf cut for assembly.Polyacetal rectangular section bearings provide the support and guidance for the piston and the other parts of the seal.Other sizes of this design of seal are shown under Hallite 50, 53 and 64.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 68 Series |
| Product Name | Double Acting Piston Seals |
| Material (ASTM Abbreviation) | Natural Rubber (NR) |
| Orientation / Direction | Piston Seal |
| Action | Double Acting |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 0.5906 to 8.66 inch (15 to 220 mm) |