Hallite Seals International Ltd. Vee Packs 13 Series

Description
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor is usually manufactured form polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Some sizes are supplied with rubber vee rings between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 13 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet
Description
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor is usually manufactured form polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Some sizes are supplied with rubber vee rings between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 13 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vee Packs - 13 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Vee Packs
13 Series
Vee Packs 13 Series
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor is usually manufactured form polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Some sizes are supplied with rubber vee rings between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 13 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor is usually manufactured form polyacetal but some of the larger sizes use rubberised fabric. It has grooves across one face to ensure equal pressure to the sealing edges of the vee ring.All sizes have vee rings manufactured from rubberised fabric because this has strength and durability and permits an oil film to lubricate the other parts of the seal. Some sizes are supplied with rubber vee rings between the rubberised fabric vee rings.The female adaptor uses a hard rubberised fabric to support the vee rings and protect them from extrusion damage. At high pressure the lips of the adaptor act as a secondary seal.Please note: We stock all of the components needed to make any size Type 13 Vee Pack. To request a custom made Vee Pack to suit your specific needs, please visit our Custom Seals form and select Vee Pack from the drop down menu.Alternatively, for further information about these and any other sizes that you are looking for, please contact your local Hallite sales office.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 13 Series
Product Name Vee Packs
Material (ASTM Abbreviation) Polyacetal
Orientation / Direction Rod Seal
Action Single Acting; Double Acting
Seal Type Vee Packing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Spring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
Seal Features Spring-energized
View Details
ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Packing Set -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
View Details
iglide® Piston Rings -  - igus® inc.
Specs
Material (ASTM Abbreviation) iglide®
Seal Features Split Seal
Seal Type Piston Ring
View Details