CT Gasket & Polymer Co., Inc. Packing Set

Description
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. The base shapes provides a wedging action under gland compression that allows a systems to stay in service even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The rings can be manufactured with reinforced material to resist extrusion and to avoid distortion while under heavy side loads. Advantages Long service life Performance remains for a limited time with degraded components Insensitive to contamination Exceptional wear resistance Easy replacement avoiding complete cylinder dismantling Standard packing sets are available with temperature ranges between -30° C to +130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application.
Request a Quote
Description
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. The base shapes provides a wedging action under gland compression that allows a systems to stay in service even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The rings can be manufactured with reinforced material to resist extrusion and to avoid distortion while under heavy side loads. Advantages Long service life Performance remains for a limited time with degraded components Insensitive to contamination Exceptional wear resistance Easy replacement avoiding complete cylinder dismantling Standard packing sets are available with temperature ranges between -30° C to +130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CT Gasket & Polymer Co., Inc. offers V-packings designed for light to heavy-duty applications, suitable for environments with high side loads and pressure peaks. The packing set consists of a base ring, multiple intermediate sealing rings, and a non-sealing head ring, featuring double lips for effective sealing against both the bore and rod. The V-shaped base allows the packing to adapt to changes in system pressure, providing a wedging action that maintains performance even with worn components. These V-packings are available in various materials, including butyl, nitrile, and PTFE, and can be customized for high temperatures and pressures, making them versatile for applications such as hydraulic presses and earth-moving equipment. The product is noted for its long service life, insensitivity to contamination, and ease of replacement without dismantling the cylinder.

Datasheet Summary
Powered by GS/AI

CT Gasket & Polymer Co., Inc. offers V-packings designed for light to heavy-duty applications, suitable for environments with high side loads and pressure peaks. The packing set consists of a base ring, multiple intermediate sealing rings, and a non-sealing head ring, featuring double lips for effective sealing against both the bore and rod. The V-shaped base allows the packing to adapt to changes in system pressure, providing a wedging action that maintains performance even with worn components. These V-packings are available in various materials, including butyl, nitrile, and PTFE, and can be customized for high temperatures and pressures, making them versatile for applications such as hydraulic presses and earth-moving equipment. The product is noted for its long service life, insensitivity to contamination, and ease of replacement without dismantling the cylinder.

Suppliers

Company
Product
Description
Supplier Links
Packing Set -  - CT Gasket & Polymer Co., Inc.
Houston, TX, United States
Packing Set
Packing Set
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure. The base shapes provides a wedging action under gland compression that allows a systems to stay in service even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The rings can be manufactured with reinforced material to resist extrusion and to avoid distortion while under heavy side loads. Advantages Long service life Performance remains for a limited time with degraded components Insensitive to contamination Exceptional wear resistance Easy replacement avoiding complete cylinder dismantling Standard packing sets are available with temperature ranges between -30° C to +130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application.

TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly.

Construction


Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings have double lips to seal on both the bore and rod of a system. A ‘V’ shaped base on the header and intermediate rings allows the packing to respond automatically to changes in system pressure.
The base shapes provides a wedging action under gland compression that allows a systems to stay in service even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive seal at the lips. The rings can be manufactured with reinforced material to resist extrusion and to avoid distortion while under heavy side loads.

Advantages


  • Long service life
  • Performance remains for a limited time with degraded components
  • Insensitive to contamination
  • Exceptional wear resistance
  • Easy replacement avoiding complete cylinder dismantling

Standard packing sets are available with temperature ranges between -30° C to +130° C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application.

Supplier's Site Datasheet

Technical Specifications

  CT Gasket & Polymer Co., Inc.
Product Category Hydraulic Seals and Pneumatic Seals
Product Name Packing Set
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Orientation / Direction Symmetric Seal
Action Single Acting; Double Acting
Seal Type Vee Packing
Unlock Full Specs
to access all available technical data

Similar Products

Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details