Ideal for light duty one piece piston applications, the Hallite 65 double acting seal is a simple, effective and economical design for pressures up to 160 bar/2500 p.s.i. its compact dimensions enable the designer to keep the length of the piston to a minimum.It is an assembly of a continuous rubber seal and two scarf cut bearings.The nitrile rubber seal is designed to be pre-loaded by the housing to ensure an effective seal at low pressure. The outward thrust of the rubber seal on the bearings as it reacts to increasing pressure prevents any extrusion damage in the sealing area.The polyacetal bearings are proportioned to support the piston and its side load.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 65 Series |
| Product Name | Double Acting Piston Seals |
| Material (ASTM Abbreviation) | Natural Rubber (NR) |
| Orientation / Direction | Piston Seal |
| Action | Double Acting |
| Design Units | English; Metric |
| Shaft O.D. or Seal I.D. | 0.6890 to 7.09 inch (17.5 to 180 mm) |