Hallite Seals International Ltd. Rod Seal 657 Series

Description
The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites 657 overcomes these.Manufactured as standard in Hallites high quality Hythane 181, the material provides excellent extrusion resistance and is able to perform at both low and high temperatures. The seals profile is designed to ensure that pumping is prevented and to provide reliable sealing of the flange.In addition to the high specification material, the Hallite 657 is also manufactured in an industrial standard polyurethane.Please ensure that the correct part number is specified for the material option that is required. See left for details.NB: Also listed, two non-SAE seal sizes formetric flanges.
Datasheet
Description
The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites 657 overcomes these.Manufactured as standard in Hallites high quality Hythane 181, the material provides excellent extrusion resistance and is able to perform at both low and high temperatures. The seals profile is designed to ensure that pumping is prevented and to provide reliable sealing of the flange.In addition to the high specification material, the Hallite 657 is also manufactured in an industrial standard polyurethane.Please ensure that the correct part number is specified for the material option that is required. See left for details.NB: Also listed, two non-SAE seal sizes formetric flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Seal - 657 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Rod Seal
657 Series
Rod Seal 657 Series
The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites 657 overcomes these.Manufactured as standard in Hallites high quality Hythane 181, the material provides excellent extrusion resistance and is able to perform at both low and high temperatures. The seals profile is designed to ensure that pumping is prevented and to provide reliable sealing of the flange.In addition to the high specification material, the Hallite 657 is also manufactured in an industrial standard polyurethane.Please ensure that the correct part number is specified for the material option that is required. See left for details.NB: Also listed, two non-SAE seal sizes formetric flanges.

The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites 657 overcomes these.Manufactured as standard in Hallites high quality Hythane 181, the material provides excellent extrusion resistance and is able to perform at both low and high temperatures. The seals profile is designed to ensure that pumping is prevented and to provide reliable sealing of the flange.In addition to the high specification material, the Hallite 657 is also manufactured in an industrial standard polyurethane.Please ensure that the correct part number is specified for the material option that is required. See left for details.NB: Also listed, two non-SAE seal sizes formetric flanges.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 657 Series
Product Name Rod Seal
Material (ASTM Abbreviation) Polyurethane; Hythane® 181
Design Units English; Metric
Shaft O.D. or Seal I.D. 1.04 to 1.43 inch (26.3 to 36.2 mm)
Housing I.D. or Seal O.D. 1.32 to 1.77 inch (33.5 to 45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Rod Seal - 610 Series - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polyurethane; Hythane® 181
Orientation / Direction Rod Seal
Design Units Metric
View Details