Hallite Seals International Ltd. Rod Seal 616 Series

Description
The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a premium.Manufactured in Hallite's high performance polyurethane Hythane 181, the Hallite 616 is an extremely flexible seal making installation very easy.Note: Hallite 616 is used either as a single seal or in a combination with Hallite 16. The latter arrangement is recommended when pressure peaks can occur, as in cylinders with cushioning, in this case the Hallite 16 is fitted into the ressure side of the housing while the Hallite 616 ensures minial leakage sealing.It is recommended that Hallite Seals be consulted when considering this arrangement.
Datasheet
Description
The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a premium.Manufactured in Hallite's high performance polyurethane Hythane 181, the Hallite 616 is an extremely flexible seal making installation very easy.Note: Hallite 616 is used either as a single seal or in a combination with Hallite 16. The latter arrangement is recommended when pressure peaks can occur, as in cylinders with cushioning, in this case the Hallite 16 is fitted into the ressure side of the housing while the Hallite 616 ensures minial leakage sealing.It is recommended that Hallite Seals be consulted when considering this arrangement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Seal - 616 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Rod Seal
616 Series
Rod Seal 616 Series
The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a premium.Manufactured in Hallite's high performance polyurethane Hythane 181, the Hallite 616 is an extremely flexible seal making installation very easy.Note: Hallite 616 is used either as a single seal or in a combination with Hallite 16. The latter arrangement is recommended when pressure peaks can occur, as in cylinders with cushioning, in this case the Hallite 16 is fitted into the ressure side of the housing while the Hallite 616 ensures minial leakage sealing.It is recommended that Hallite Seals be consulted when considering this arrangement.

The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a premium.Manufactured in Hallite's high performance polyurethane Hythane 181, the Hallite 616 is an extremely flexible seal making installation very easy.Note: Hallite 616 is used either as a single seal or in a combination with Hallite 16. The latter arrangement is recommended when pressure peaks can occur, as in cylinders with cushioning, in this case the Hallite 16 is fitted into the ressure side of the housing while the Hallite 616 ensures minial leakage sealing.It is recommended that Hallite Seals be consulted when considering this arrangement.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 616 Series
Product Name Rod Seal
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Orientation / Direction Rod Seal
Design Units Metric
Shaft O.D. or Seal I.D. 0.5512 to 6.3 inch (14 to 160 mm)
Housing I.D. or Seal O.D. 0.8465 to 6.91 inch (21.5 to 176 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
ptfe wiper seal -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
GPS Series Double Acting Piston Seals - GPS - Hallite Seals International Ltd.
Hallite Seals International Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Orientation / Direction Piston Seal
Action Double Acting
View Details