The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR O ring. For aggressive media an FKM O ring can be substituted. The face material and design provides high abrasion resistance and low friction to allow running at low rotational speeds with minimal stick-slip. The low friction is helped by the groove in the sliding face, which provides an oil reservoir. The groove also reduces the contact area with the rotating counterface and allows a higher contact pressure. The circular recess in the outer diameter increases the contact of the face with the O ring and minimises the possibility of the sealing components rotating relative to each other.NB: Part numbers suffixed by indicate housing sizes to meet ISO7425-2.Note: When the Hallite 310 is used as an end seal, it is recommended that it is protected with a wiper.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Hydraulic Seals and Pneumatic Seals |
| Product Number | 310 Series |
| Product Name | Swivel Seals |
| Material (ASTM Abbreviation) | Polytetrafluoroethylene (PTFE) |
| Design Units | Metric |
| Shaft O.D. or Seal I.D. | 1.1 to 14.17 inch (28 to 360 mm) |
| Housing I.D. or Seal O.D. | 1.54 to 15 inch (39 to 381 mm) |