Fenner Drives Eagle Clear 85 Twisted O-Rings 5050009

Description
Stocked in a variety of standard lengths in the popular 3/16" diameter
Description
Stocked in a variety of standard lengths in the popular 3/16" diameter

Suppliers

Company
Product
Description
Supplier Links
Eagle Clear 85 Twisted O-Rings - 5050009 - Fenner Drives
Manheim, PA, USA
Eagle Clear 85 Twisted O-Rings
5050009
Eagle Clear 85 Twisted O-Rings 5050009
Stocked in a variety of standard lengths in the popular 3/16" diameter

Stocked in a variety of standard lengths in the popular 3/16" diameter

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 5050009
Product Name Eagle Clear 85 Twisted O-Rings
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Profile & Round Belts - 7010647 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.57 inch (40 mm)
View Details
Eagle Opaque 80 - 4940005 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.3750 inch (9.52 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details