Fenner Drives Eagle Hyfen® 85 R 5218027

Description
Excellent resistance to a wide range of industrial chemicals and solvents.
Description
Excellent resistance to a wide range of industrial chemicals and solvents.

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen® 85 R - 5218027 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen® 85 R
5218027
Eagle Hyfen® 85 R 5218027
Excellent resistance to a wide range of industrial chemicals and solvents.

Excellent resistance to a wide range of industrial chemicals and solvents.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 5218027
Product Name Eagle Hyfen® 85 R
Material Urethane
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
Profile & Round Belts - 2596547 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.2480 inch (6.3 mm)
View Details
Eagle Green 90 RT - 4940056* - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Minimum Pulley Size 3 inch (76.2 mm)
View Details
PUW 87A Green Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details