RS Components, Ltd. Profile & Round Belts 3098202

Description
Orange polyurethane belt,5m L x 3mm dia
Request a Quote
Description
Orange polyurethane belt,5m L x 3mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 3098202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
3098202
Profile & Round Belts 3098202
Orange polyurethane belt,5m L x 3mm dia

Orange polyurethane belt,5m L x 3mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 3098202
Product Name Profile & Round Belts
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 8802214 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1890 inch (4.8 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7124885 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
Profile & Round Belts - 3098195 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details
Profile & Round Belts - 2009156 - RS Components, Ltd.
Specs
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 1.89 inch (48 mm)
View Details