Fenner Drives Eagle Cream 95 R 4940076*

Description
Patented high strength overlap weld
Description
Patented high strength overlap weld

Suppliers

Company
Product
Description
Supplier Links
Eagle Cream 95 R - 4940076* - Fenner Drives
Manheim, PA, USA
Eagle Cream 95 R
4940076*
Eagle Cream 95 R 4940076*
Patented high strength overlap weld

Patented high strength overlap weld

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 4940076*
Product Name Eagle Cream 95 R
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.89 inch (937.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Double V-Belts - HDD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 332.72 inch (3000.00 to 8451.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 599mm Pitch Length V-Belt - A 6R12M2L610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 24.02 inch (610.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 3L Twin - 1032033 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details