RS Components, Ltd. V & Wedge Belts 2056775

Description
RS PRO XPZ937 Drive Belt
Request a Quote
Description
RS PRO XPZ937 Drive Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056775 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056775
V & Wedge Belts 2056775
RS PRO XPZ937 Drive Belt

RS PRO XPZ937 Drive Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056775
Product Name V & Wedge Belts
Belt Length 36.89 inch (937.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075967 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 32.01 inch (813.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2149739 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1368430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 50.00 inch (1270.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details