Fenner Drives Eagle Orange 85 3L Twin 1032033

Description
Ideal for light- to medium-duty applications
Description
Ideal for light- to medium-duty applications

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 3L Twin - 1032033 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 3L Twin
1032033
Eagle Orange 85 3L Twin 1032033
Ideal for light- to medium-duty applications

Ideal for light- to medium-duty applications

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 1032033
Product Name Eagle Orange 85 3L Twin
English O/3L/Z
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 49.21 inch (1250.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912065 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details