Fenner Drives Eagle Orange 85 1032006

Description
Excellent abrasion and chemical resistance. Easily welded
Description
Excellent abrasion and chemical resistance. Easily welded

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 - 1032006 - Fenner Drives
Manheim, PA, USA
Eagle Orange 85
1032006
Eagle Orange 85 1032006
Excellent abrasion and chemical resistance. Easily welded

Excellent abrasion and chemical resistance. Easily welded

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 1032006
Product Name Eagle Orange 85
Material Urethane
Features Food Grade
Cross Section Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2596418 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 1181 inch (30000 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0625 inch (1.59 mm)
Durometer 70
View Details
Eagle Hyfen® 85 R - 5218027 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.5625 inch (14.29 mm)
Minimum Pulley Size 6 inch (152 mm)
View Details