RS Components, Ltd. Profile & Round Belts 8802211

Description
Blue 80 MD Round Belt, 5m L x 1/4 Inch
Request a Quote
Description
Blue 80 MD Round Belt, 5m L x 1/4 Inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 8802211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
8802211
Profile & Round Belts 8802211
Blue 80 MD Round Belt, 5m L x 1/4 Inch

Blue 80 MD Round Belt, 5m L x 1/4 Inch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 8802211
Product Name Profile & Round Belts
Features Food Grade
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 8802236 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.3740 inch (9.5 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 3098094 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7010647 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.57 inch (40 mm)
View Details
Profile & Round Belts - 3098218 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.1969 inch (5 mm)
View Details