Fenner Drives Eagle Orange 85 R 4940060*

Description
Excellent resistance to a wide range of industrial chemicals and solvents.
Description
Excellent resistance to a wide range of industrial chemicals and solvents.

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 R - 4940060* - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 R
4940060*
Eagle Orange 85 R 4940060*
Excellent resistance to a wide range of industrial chemicals and solvents.

Excellent resistance to a wide range of industrial chemicals and solvents.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940060*
Product Name Eagle Orange 85 R
Material Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098094 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.2500 inch (6.35 mm)
Durometer 70
View Details
Eagle Green 90 RT - 4940054 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.5906 inch (15 mm)
Minimum Pulley Size 6 inch (152 mm)
View Details
Specs
Material Polyurethane / Urethane
Features Hollow
Minimum Pulley Size 1.38 to 4.02 inch (35 to 102 mm)
View Details