Fenner Drives Power Twist® Friction Top® 0408082

Description
Incorporates a super grip cast 85A durometer urethane top
Description
Incorporates a super grip cast 85A durometer urethane top

Suppliers

Company
Product
Description
Supplier Links
Power Twist® Friction Top® - 0408082 - Fenner Drives
Manheim, PA, USA
Power Twist® Friction Top®
0408082
Power Twist® Friction Top® 0408082
Incorporates a super grip cast 85A durometer urethane top

Incorporates a super grip cast 85A durometer urethane top

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 0408082
Product Name Power Twist® Friction Top®
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
Eagle Orange 85 3L Crown-Top - 1032032 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 2.00 inch (50.80 mm)
View Details