Fenner Drives Eagle Hyfen 85 R 5299025

Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination
Description
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Suppliers

Company
Product
Description
Supplier Links
Eagle Hyfen 85 R - 5299025 - Fenner Drives
Manheim, PA, USA
Eagle Hyfen 85 R
5299025
Eagle Hyfen 85 R 5299025
Ultra grip 60 A top surfaces Integrally bonded - no delamination

Ultra grip 60 A top surfaces Integrally bonded - no delamination

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category V-Belts and V-Ribbed Belts
Product Number 5299025
Product Name Eagle Hyfen 85 R
English D
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149764 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Double V-Belts - HDD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 332.72 inch (3000.00 to 8451.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 345mm Pitch Length V-Belt - A 6R12M2L356 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.02 inch (356.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 3L T-Top - 1032031 - Fenner Drives
Specs
English O/3L/Z
Belt Urethane / Polyurethane
Minimum Pulley Size 2.00 inch (50.80 mm)
View Details