Federal Signal Corporation - Industrial Signaling and Systems SST3-MV-SB Remotely Selectable Electronic Siren SST3-MV-SB

Description
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 110.5 dBa @ 10' (120.5 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL/cUL Features Model SST3-MV-SB is an electronic siren capable of producing three different high decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point or unit can be operated by switching operating power with fixed tone selection. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. The bottom of the units contain two 1/2-inch conduit openings. The unique shape of projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the required sound distribution. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation.
Request a Quote Datasheet
Description
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 110.5 dBa @ 10' (120.5 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL/cUL Features Model SST3-MV-SB is an electronic siren capable of producing three different high decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point or unit can be operated by switching operating power with fixed tone selection. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. The bottom of the units contain two 1/2-inch conduit openings. The unique shape of projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the required sound distribution. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SST3-MV-SB Remotely Selectable Electronic Siren - SST3-MV-SB - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SST3-MV-SB Remotely Selectable Electronic Siren
SST3-MV-SB
SST3-MV-SB Remotely Selectable Electronic Siren SST3-MV-SB
Multi-voltage design accepts 24VDC and 120/240VAC Produces three tones –wail, yelp and horn Produces 110.5 dBa @ 10' (120.5 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL/cUL Features Model SST3-MV-SB is an electronic siren capable of producing three different high decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point or unit can be operated by switching operating power with fixed tone selection. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. The bottom of the units contain two 1/2-inch conduit openings. The unique shape of projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the required sound distribution. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation.
  • Multi-voltage design accepts 24VDC and 120/240VAC
  • Produces three tones –wail, yelp and horn
  • Produces 110.5 dBa @ 10' (120.5 dBa @ 1m)
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • External mounting tabs
  • Indoor/outdoor use
  • UL/cUL

Features

Model SST3-MV-SB is an electronic siren capable of producing three different high decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point or unit can be operated by switching operating power with fixed tone selection. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. The bottom of the units contain two 1/2-inch conduit openings. The unique shape of projector provides a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the required sound distribution. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number SST3-MV-SB
Product Name SST3-MV-SB Remotely Selectable Electronic Siren
Alarm Type Siren
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounder/Strobe - LP7-18-30C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
TM33-SD SelecTone® Custom Tone Module - TM33-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Plug-In
Agency Approvals UL; ULC; UL,cUL
Operating Temperature -67 to 150 F (-55 to 66 C)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signal - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 85 dB
View Details
SST3GCX-MV Hazardous Location Remotely Selectable Electronic Siren - SST3GCX-MV - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface
Features Outdoor Rated
View Details