The LP7-18-30C is a low-profile combination sounder and strobe designed for wall or panel mounting, operating at 18-28 Vdc with a current consumption of 68 mA. It features a xenon strobe producing 0.7 joules of flash energy at 60 flashes per minute, and two switchable tone patterns providing 82-100 dBA at 10 feet (92-110 dBA at 1 meter), with volume adjustable via DIP switch. The device has an amber lens and is housed in a heavy-duty ABS plastic body. It is IP54 rated (IP65 with optional deep base), CE and UKCA compliant, operates between -10°C and 55°C, and has a strobe life of 10,000 hours. The unit measures 88.9 mm in height and 93.0 mm in diameter.
Features
LP7 sounder/strobe combines the features of a mini sounder with a fully integrated xenon strobe circuit.
Operating voltage ranges from 18-28VDC with an average of only 68 mA current consumption.
The LP7 has two switchable tone patterns: “Sweeping” and “Continuous”. The LP7 has a range of 82-100 dBa @ 10 feet (92-110 dBa @ 1m), dependent upon tone selected. Volume control is set by DIP switch, which allows for 20 dBa of adjustment.
The LP7 features a bright xenon strobe that produces 0.7 joules of flash energy with a flash frequency of 60 flashes per minute. The beacon will operate jointly with any tone selected.
The Federal Signal Model LP7 sounder/strobe is PLC compatible. It is ideal for wall or panel mount applications where low voltage is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | LP7-18-30C |
| Product Name | LP7 StreamLine® Low Profile Combination Sounders/Strobes |
| Mounting | Surface |
| Agency Approvals | CE |
| Visual Indicators | Strobe |
| Flash Rate | 60 flashes per minute |