Federal Signal Corporation - Industrial Signaling and Systems SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens SST3GCX-MV

Description
Multi-voltage design accepts 24VDC or 120/240VAC Produces three tones – wail, yelp, and horn Produces up to 110.5 dBa at 10' (120.5 dBa at 1M) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model SST3GCX-MV is an electronic siren capable of producing three different high-decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any hazardous location environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation. >
Request a Quote
Description
Multi-voltage design accepts 24VDC or 120/240VAC Produces three tones – wail, yelp, and horn Produces up to 110.5 dBa at 10' (120.5 dBa at 1M) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model SST3GCX-MV is an electronic siren capable of producing three different high-decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any hazardous location environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation. >
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST3GCX-MV is a hazardous location electronic siren for remote selection of three tones-wail, yelp, and horn-via dry contacts. It features a spun aluminum speaker and projector in a diecast aluminum enclosure with powder-coat finish and Type 4X, IP66, and IP69K sealing. Operating on 24 Vdc, 120 Vac, or 240 Vac, it produces up to 110.5 dBa at 10 ft (120.5 dBa at 1 m) for wail and yelp, and 107.5 dBa at 10 ft (117.5 dBa at 1 m) for horn. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; and Class III. Dimensions are 13.9 in high by 10.2 in wide by 10.0 in deep, with a net weight of 6.5 lb. Operating temperature ranges from -67°F to 150°F (-55°C to 66°C).

Datasheet Summary
Powered by GS/AI

The SST3GCX-MV is a hazardous location electronic siren for remote selection of three tones-wail, yelp, and horn-via dry contacts. It features a spun aluminum speaker and projector in a diecast aluminum enclosure with powder-coat finish and Type 4X, IP66, and IP69K sealing. Operating on 24 Vdc, 120 Vac, or 240 Vac, it produces up to 110.5 dBa at 10 ft (120.5 dBa at 1 m) for wail and yelp, and 107.5 dBa at 10 ft (117.5 dBa at 1 m) for horn. It is UL and cUL listed for Class I, Division 2, Groups A, B, C, D; Class II, Division 2, Groups F, G; and Class III. Dimensions are 13.9 in high by 10.2 in wide by 10.0 in deep, with a net weight of 6.5 lb. Operating temperature ranges from -67°F to 150°F (-55°C to 66°C).

Suppliers

Company
Product
Description
Supplier Links
SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens - SST3GCX-MV - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens
SST3GCX-MV
SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens SST3GCX-MV
Multi-voltage design accepts 24VDC or 120/240VAC Produces three tones – wail, yelp, and horn Produces up to 110.5 dBa at 10' (120.5 dBa at 1M) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model SST3GCX-MV is an electronic siren capable of producing three different high-decibel tones from the same unit. This model can be used as a stand-alone, full output, audible warning device in any hazardous location environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point. The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements. Typical applications include emergency warning, start and dismissal, general alarm and evacuation. >
  • Multi-voltage design accepts 24VDC or 120/240VAC
  • Produces three tones – wail, yelp, and horn
  • Produces up to 110.5 dBa at 10' (120.5 dBa at 1M)
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • External mounting tabs
  • Indoor/outdoor use
  • UL and cUL for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III

Features

Model SST3GCX-MV is an electronic siren capable of producing three different high-decibel tones from the same unit.

This model can be used as a stand-alone, full output, audible warning device in any hazardous location environment where multiple tones are needed but voice paging is not required. The user activates each tone (wail, yelp or horn) with dry contacts from a remote point.

The rugged speaker cone and projector are constructed of spun aluminum and the integrated circuitry are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide Type 4X protection from the elements.

Typical applications include emergency warning, start and dismissal, general alarm and evacuation.

>

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number SST3GCX-MV
Product Name SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens
Alarm Type Siren
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details