Model TM33-SD is a digital tone module designed to provide audio input for SelecTone amplified speakers and command panels, delivering a 30-second custom or pre-recorded message or melody. It features non-volatile memory, plug-in installation, and can be reprogrammed using the 300FP-SD field programmer. The module supports single-play or continuous loop operation and is compatible with specific Federal Signal speakers and command panels. It measures 82.6 mm by 57.2 mm by 21.3 mm and includes an RFI/EMI shielded cover. The device is UL and cUL listed.
TM33 allows a customer to choose one of the following options when ordering this customized unit:
Features
Model TM33-SD Digital Tone Module provides audio input for any SelecTone® amplified speaker. The tone module holds a single pre-recorded voice message, tone or melody.
Each tone module contains the latest microprocessor based digital messaging system. This new PCBA module is capable of a 30 second playback of any custom tone or voice message. The tone or message can be reprogrammed at any time with the use of the 300FP field programmer, see page 254 for details. Model TM33 can either be set to play through once and stop or loop continuously.
This solid state digital device will work with Federal Signal amplified speakers (including 50GC, 50GCB, 300GC, 300GCX, 302GC, 302GCX, 300X, 302X, 304GC, 314GC, 304GCX. 314GCX, 304X, and 314X) and the 300VSC-1, 300SCW-1, 300VSC-1044SB SelecTone Command Panels*.
TM33-SD’s digital messaging capabilities are ideal for emergency evacuation announcements. Clear, concise, predetermined instructions or custom tones can be broadcast.
Manufacturing facilities often require an audible signal to indicate status (i.e. standby, shut down, operational, etc.).
Simple pre-recorded melodies can indicate these situations, while voice messages can warn operators.
* Not compatible with the EM3 Extension Module
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | TM33-SD |
| Product Name | TM33-SD SelecTone® Custom Tone Modules |
| Agency Approvals | UL; ULC; UL,cUL |