The SLM600 is a multifunctional LED beacon and sounder combination designed for industrial alarm applications, featuring three channels for independent visual signals, audible tones, or combined outputs. It supports five LED lens colors-Amber, Blue, Clear, Green, and Red-with three flash patterns: 3x strobe, fade, and steady. The unit offers 64 selectable tones adjustable across three volume levels (99-115 dBA at 1 m), controlled via an integrated button. Enclosed in a self-extinguishing polycarbonate housing rated Type 3R and IP65, it is compatible with 12-24 Vac/dc or 120-240 Vac power, depending on the mounting base, and includes a 100,000-hour LED life. Mounting options include shallow, deep, wall, pipe, and twin wall bases. The unit is UL and cUL listed, and CE and UKCA compliant.
*Voltage is dependent on selected base (sold separately)
Features
Model SLM600 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including an independent visual signal, an independent audible tone, or a combined audible tone and visual signal.
SLM600 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 99-115 dBa @ 1m at three output levels (high, medium, low) through an integrated button.
Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channels 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button until the visual effect turns off.
The SLM600 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM600G |
| Product Name | SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Visual Indicators | Combination |
| Flash Type | Continuous |