Federal Signal Corporation - Industrial Signaling and Systems 191XL-CN Hazardous Location Zone Listed LED Lights 191XL-CN-120-240B

Description
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote
Description
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 191XL-CN-120-240B is a hazardous location LED signal light, certified for Class I, Zone 2, AEx nA IIC Gc and Zone 22, AEx tc IIIC Dc, with a 3/4-inch NPT pipe mount and 120-240 Vac operation. It features a Type 4X, IP66, and IP69K compliant enclosure, and comes standard in flashing mode with field-configurable steady-burn operation. The unit includes a dome guard, uses a 50,000-hour vibration-resistant LED array, and produces 200 cd light output with a blue lens. Dimensions are 9.25 in (235.0 mm) height and 5.5 in (139.7 mm) diameter. It operates from -31° to 150°F (-35° to 66°C) and weighs 4.0 lb (1.81 kg).

Datasheet Summary
Powered by GS/AI

Model 191XL-CN-120-240B is a hazardous location LED signal light, certified for Class I, Zone 2, AEx nA IIC Gc and Zone 22, AEx tc IIIC Dc, with a 3/4-inch NPT pipe mount and 120-240 Vac operation. It features a Type 4X, IP66, and IP69K compliant enclosure, and comes standard in flashing mode with field-configurable steady-burn operation. The unit includes a dome guard, uses a 50,000-hour vibration-resistant LED array, and produces 200 cd light output with a blue lens. Dimensions are 9.25 in (235.0 mm) height and 5.5 in (139.7 mm) diameter. It operates from -31° to 150°F (-35° to 66°C) and weighs 4.0 lb (1.81 kg).

Suppliers

Company
Product
Description
Supplier Links
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
191XL-CN Hazardous Location Zone Listed LED Lights
191XL-CN-120-240B
191XL-CN Hazardous Location Zone Listed LED Lights 191XL-CN-120-240B
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
  • Available in 24 Vac/dc and 120-240 Vac
  • Five lamp/lens colors: Amber, Blue, Clear, Green and Red
  • Flashing mode standard, configurable to steady-burn
  • 50,000-hour, vibration-resistant LED lamp
  • Dome guard included
  • Available in 3/4-inch NPT pipe mount or surface mount
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc

Features

Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.

Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 191XL-CN-120-240B
Product Name 191XL-CN Hazardous Location Zone Listed LED Lights
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
225XST-I Electraray® Hazardous Location Limited In-Rush Strobe Warning Lights - 225XST-I-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
151XST Hazardous Location Strobe Lights - 151XST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
FB24ST Fireball® Supervised Strobe Warning Lights - FB24ST-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; CSFM,UL,cUL
Visual Indicators Strobe
View Details