The SLM500R is a multifunctional LED combination audible/visual signal with a red lens, compatible with 12-24 Vac/dc or 120-240 Vac, featuring three channels with selectable flash patterns (3x strobe, fade, steady) and 64 tone options adjustable from 86 to 105 dBA at 1 m. It has an IP65, Type 3R polycarbonate enclosure, a 100,000-hour LED life, and is UL and cUL listed with CE certification. It supports PNP or NPN PLC connections except when paired with a dock base, and offers seven mounting base options. Dimensions are 92.1 mm wide by 99.8 mm high. Weight varies with base but is 7.05 oz when combined with a shallow base or 7.05 oz with a deep base under 12-24 Vac/dc power; 6.0 oz with a dock base under 120-240 Vac. The enclosure is self-extinguishing with high UV and impact resistance.
* Voltage is dependent on selected base (sold separately)
Features
Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal.
SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button.
Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off.
The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance.
* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | SLM500R |
| Product Name | SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals |
| Mounting | 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall |
| Agency Approvals | UL; ULC; CE,UL,cUL |
| Visual Indicators | Combination |
| Flash Type | Continuous |