The 191XL-024B is a hazardous location flashing signal light with a 24 Vac/dc operating voltage and blue lens, featuring a 50,000-hour LED lamp, field-configurable to steady-burn mode, and housed in a Type 4X, IP66, IP69K-compliant enclosure. It includes a dome guard and supports 3/4-inch NPT pipe or surface mounting. The unit is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a T6 temperature rating at maximum ambient. It delivers 200 cd output in flashing mode with a 60 flash rate per minute, weighs 4.0 lb, and has dimensions of 5.5 in diameter and 9.25 in height with the dome guard.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-024B |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |