Federal Signal Corporation - Industrial Signaling and Systems SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals SLM500C

Description
Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) 3 Channels included 1: Visual signal only 2: Visual signal + tone 1 3: Visual signal + tone 2 The option to have independent audible tone 100,000-hour LED Five LED lamp/lens colors: Amber, Blue, Clear, Green and Red Three flash patterns: 3x strobe (default), fade, and steady 64 tone options at three adjustable levels Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal. SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off. The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
Request a Quote Datasheet
Description
Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) 3 Channels included 1: Visual signal only 2: Visual signal + tone 1 3: Visual signal + tone 2 The option to have independent audible tone 100,000-hour LED Five LED lamp/lens colors: Amber, Blue, Clear, Green and Red Three flash patterns: 3x strobe (default), fade, and steady 64 tone options at three adjustable levels Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal. SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off. The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals
SLM500C
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals SLM500C
Compatible with 12-24 Vac/dc or 120-240 Vac* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) 3 Channels included 1: Visual signal only 2: Visual signal + tone 1 3: Visual signal + tone 2 The option to have independent audible tone 100,000-hour LED Five LED lamp/lens colors: Amber, Blue, Clear, Green and Red Three flash patterns: 3x strobe (default), fade, and steady 64 tone options at three adjustable levels Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed * Voltage is dependent on selected base (sold separately) Features Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal. SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off. The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.
  • Compatible with 12-24 Vac/dc or 120-240 Vac*
  • PLC compatible with PNP or NPN connections (Except Dock Base, only NPN)
  • 3 Channels included
    • 1: Visual signal only
    • 2: Visual signal + tone 1
    • 3: Visual signal + tone 2
  • The option to have independent audible tone
  • 100,000-hour LED
  • Five LED lamp/lens colors: Amber, Blue, Clear, Green and Red
  • Three flash patterns: 3x strobe (default), fade, and steady
  • 64 tone options at three adjustable levels
  • Seven mounting base options
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

* Voltage is dependent on selected base (sold separately)

Features

Model SLM500 is a multifunctional LED beacon and sounder combination developed with a multiple input technology that allows three separate levels of alarm, controllable via wiring selection. This unit offers multiple combinations including independent visual signal, independent audible tone, or a combined audible tone and visual signal.

SLM500 offers three flash patterns (3x strobe, fade and steady) and the option of no visual effect. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the selected tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button.

Channel 1 includes a visual signal only (default 3x strobe). Channel 2 combines an audible tone from switch A to the chosen flash pattern. Channel 3 combines an audible tone from switch B to the chosen flash pattern. Channel 2 and 3 allow the option of audible tone only/no visual effect by cycling through the flash patterns using the integrated button, until the visual effect turns off.

The SLM500 enclosure is made from a self-extinguishing polycarbonate material with high impact and UV resistance.

* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting SLM Documents or Rev A Tones.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number SLM500C
Product Name SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-E-A-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-277M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-E-C-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details