Federal Signal Corporation - Industrial Signaling and Systems 27XL Explosion-Proof LED Warning Lights 27XL-120-240B-MOD

Description
Approved for mounting in any manner – including dome up Available in 24 Vac/dc and 120-240 Vac 50,000-hour LED Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta, and Red 3/4-inch NPT pendant, ceiling, or wall mount options available. Sold separately (Required) Flashing or steady-burn mode Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 1, Group C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up. Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices. The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Approved for mounting in any manner – including dome up Available in 24 Vac/dc and 120-240 Vac 50,000-hour LED Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta, and Red 3/4-inch NPT pendant, ceiling, or wall mount options available. Sold separately (Required) Flashing or steady-burn mode Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 1, Group C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up. Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices. The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27XL Explosion-Proof LED Warning Lights - 27XL-120-240B-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
27XL Explosion-Proof LED Warning Lights
27XL-120-240B-MOD
27XL Explosion-Proof LED Warning Lights 27XL-120-240B-MOD
Approved for mounting in any manner – including dome up Available in 24 Vac/dc and 120-240 Vac 50,000-hour LED Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta, and Red 3/4-inch NPT pendant, ceiling, or wall mount options available. Sold separately (Required) Flashing or steady-burn mode Dome guard optional Type 4X, IP66 enclosure IP69K compliant Marine Rated UL and cUL for Class I, Division 1, Group C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F and G; Class III The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up. Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices. The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing. Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
  • Approved for mounting in any manner – including dome up
  • Available in 24 Vac/dc and 120-240 Vac
  • 50,000-hour LED
  • Six lamp/lens colors: Amber, Blue, Clear, Green, Magenta, and Red
  • 3/4-inch NPT pendant, ceiling, or wall mount options available. Sold separately (Required)
  • Flashing or steady-burn mode
  • Dome guard optional
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL and cUL for Class I, Division 1, Group C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F and G; Class III

The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Model 27XL explosion-proof LED light is unique to the market because it covers an entire range of possible mounting configurations – including dome up.

Configurable to either steady-burning or flashing mode, 27XL provides improved performance over standard LEDs and increased versatility while maintaining low power consumption and vibration resistance expected from LED devices.

The 27XL features a standard low in-rush circuitry design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices. Corrosion resistance is achieved with a powder coat finish applied over the copper-free aluminum housing.

Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 27XL-120-240B-MOD
Product Name 27XL Explosion-Proof LED Warning Lights
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-R-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-C-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details