Federal Signal Corporation - Industrial Signaling and Systems RSL Radiant Stack Lights RSL-Stack-Light

Description
Modular design allows up to 7 light modules; 6 light modules + 1 sound module (1 channel); or 5 light modules + 1 sound module (2 channels) Indoor/Outdoor use Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Type 4X, IP65 enclosure when installed with both gaskets included on each module IP69K compliant enclosure when installed with both gaskets included on each module RoHS Compliant CE Certified UL and cUL Listed *All required products are listed below in related parts. Features Configurable to fit every need, The Radiant modular stack light allows for up to 7 light modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow you to choose your voltage as well as your configuration style with 12-24VAC/DC or 120-240VAC models available in flashing or steady burn. RSL-LM Light Modules are available in three variations. These modules are available in five colors with different levels of light intensity, lens types, and flash pattern possibilities to help you customize your signal. RSL-LMS: Steady Light Module RSL- LMB: Steady, Bright Light Module RSL-LMM: Multi-Pattern Light Module
Request a Quote Datasheet
Description
Modular design allows up to 7 light modules; 6 light modules + 1 sound module (1 channel); or 5 light modules + 1 sound module (2 channels) Indoor/Outdoor use Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Type 4X, IP65 enclosure when installed with both gaskets included on each module IP69K compliant enclosure when installed with both gaskets included on each module RoHS Compliant CE Certified UL and cUL Listed *All required products are listed below in related parts. Features Configurable to fit every need, The Radiant modular stack light allows for up to 7 light modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow you to choose your voltage as well as your configuration style with 12-24VAC/DC or 120-240VAC models available in flashing or steady burn. RSL-LM Light Modules are available in three variations. These modules are available in five colors with different levels of light intensity, lens types, and flash pattern possibilities to help you customize your signal. RSL-LMS: Steady Light Module RSL- LMB: Steady, Bright Light Module RSL-LMM: Multi-Pattern Light Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
RSL Radiant Stack Lights
RSL-Stack-Light
RSL Radiant Stack Lights RSL-Stack-Light
Modular design allows up to 7 light modules; 6 light modules + 1 sound module (1 channel); or 5 light modules + 1 sound module (2 channels) Indoor/Outdoor use Available in 12-24VAC/DC or 120-240VAC Available in gray or black housings Type 4X, IP65 enclosure when installed with both gaskets included on each module IP69K compliant enclosure when installed with both gaskets included on each module RoHS Compliant CE Certified UL and cUL Listed *All required products are listed below in related parts. Features Configurable to fit every need, The Radiant modular stack light allows for up to 7 light modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow you to choose your voltage as well as your configuration style with 12-24VAC/DC or 120-240VAC models available in flashing or steady burn. RSL-LM Light Modules are available in three variations. These modules are available in five colors with different levels of light intensity, lens types, and flash pattern possibilities to help you customize your signal. RSL-LMS: Steady Light Module RSL- LMB: Steady, Bright Light Module RSL-LMM: Multi-Pattern Light Module
  • Modular design allows up to 7 light modules; 6 light modules + 1 sound module (1 channel); or 5 light modules + 1 sound module (2 channels)
  • Indoor/Outdoor use
  • Available in 12-24VAC/DC or 120-240VAC
  • Available in gray or black housings
  • Type 4X, IP65 enclosure when installed with both gaskets included on each module
  • IP69K compliant enclosure when installed with both gaskets included on each module
  • RoHS Compliant
  • CE Certified
  • UL and cUL Listed

*All required products are listed below in related parts.

Features

Configurable to fit every need, The Radiant modular stack light allows for up to 7 light modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels).

Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases.

RSL-WM Wiring Modules allow you to choose your voltage as well as your configuration style with 12-24VAC/DC or 120-240VAC models available in flashing or steady burn.

RSL-LM Light Modules are available in three variations. These modules are available in five colors with different levels of light intensity, lens types, and flash pattern possibilities to help you customize your signal.

  • RSL-LMS: Steady Light Module
  • RSL- LMB: Steady, Bright Light Module
  • RSL-LMM: Multi-Pattern Light Module
Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number RSL-Stack-Light
Product Name RSL Radiant Stack Lights
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3ML-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type 1/2-Inch NPT Male Pipe
View Details
MSL MicroStat Status Indicators - MSL4-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details