The PMLMP-012-024B is a panel-mount multifunctional LED beacon capable of steady, flashing, or simulated strobe light effects, controlled via independent electric contacts. It operates on 12-24 V ac/dc, with a blue lens, and is mounted through a 1.18-inch (30.0 mm) hole secured by a locking ring. The device measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with 1.81 inches (46.0 mm) above the mounting surface. It is rated for indoor use only, with a Type 4X and IP66 enclosure, CSA certification, and UL listing. The LED light source has a life of 50,000 hours, and the operating temperature ranges from -22°F to 140°F (-30°C to 60°C). The beacon produces 75-77 dBA at 10 ft (85-87 dBA at 1 m) in flash mode and draws a maximum of 60 mA at 12 Vdc.
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-012-024B |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Blue; Blue |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |